Panduit Corp. Horizontal Faceplate, 4 Module, Ivory; Accessory Type Panduit NK4HSRFEI

Description
HORIZONTAL FACEPLATE, 4 MODULE, IVORY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:Ivory; Colour:Electric Ivory; No. of Positions:4Positions RoHS Compliant: Yes
Description
HORIZONTAL FACEPLATE, 4 MODULE, IVORY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:Ivory; Colour:Electric Ivory; No. of Positions:4Positions RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Horizontal Faceplate, 4 Module, Ivory; Accessory Type Panduit - 41J7303 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Faceplate, 4 Module, Ivory; Accessory Type Panduit
41J7303
Horizontal Faceplate, 4 Module, Ivory; Accessory Type Panduit 41J7303
HORIZONTAL FACEPLATE, 4 MODULE, IVORY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:Ivory; Colour:Electric Ivory; No. of Positions:4Positions RoHS Compliant: Yes

HORIZONTAL FACEPLATE, 4 MODULE, IVORY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:Ivory; Colour:Electric Ivory; No. of Positions:4Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7303
Product Name Horizontal Faceplate, 4 Module, Ivory; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products