Panduit Corp. Keystone Faceplates, Frames NK4FIGY

Description
4 Port Faceplate Gray Single Gang
Request a Quote Datasheet
Description
4 Port Faceplate Gray Single Gang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Faceplates, Frames - 298-14998-ND - DigiKey
Thief River Falls, MN, United States
Keystone Faceplates, Frames
298-14998-ND
Keystone Faceplates, Frames 298-14998-ND
4 Port Faceplate Gray Single Gang

4 Port Faceplate Gray Single Gang

Buy Now Datasheet
Vertical Faceplate, 4 Module, Gray; Accessory Type Panduit - 84K3343 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Faceplate, 4 Module, Gray; Accessory Type Panduit
84K3343
Vertical Faceplate, 4 Module, Gray; Accessory Type Panduit 84K3343
VERTICAL FACEPLATE, 4 MODULE, GRAY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Grey; Product Range:-RoHS Compliant: Yes

VERTICAL FACEPLATE, 4 MODULE, GRAY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14998-ND 84K3343
Product Name Keystone Faceplates, Frames Vertical Faceplate, 4 Module, Gray; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle, Shrouded Stacking Banana Plug - 9306 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details