Panduit Corp. Keystone Faceplates, Frames NK4BXEI-AY

Description
4 Port Mounting Box Electric Ivory Surface Mount
Request a Quote Datasheet
Description
4 Port Mounting Box Electric Ivory Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Faceplates, Frames - 298-14997-ND - DigiKey
Thief River Falls, MN, United States
Keystone Faceplates, Frames
298-14997-ND
Keystone Faceplates, Frames 298-14997-ND
4 Port Mounting Box Electric Ivory Surface Mount

4 Port Mounting Box Electric Ivory Surface Mount

Buy Now Datasheet
Surface Mount Box, 4Port, Ivory; Accessory Type Panduit - 08P4344 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Box, 4Port, Ivory; Accessory Type Panduit
08P4344
Surface Mount Box, 4Port, Ivory; Accessory Type Panduit 08P4344
SURFACE MOUNT BOX, 4PORT, IVORY; Accessory Type:Surface Mount Box; For Use With:Panduit NetKey Series Keystone Modular Connectors; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:Ivory; Product Range:NetKey SeriesRoHS Compliant: Yes

SURFACE MOUNT BOX, 4PORT, IVORY; Accessory Type:Surface Mount Box; For Use With:Panduit NetKey Series Keystone Modular Connectors; No. of Module Spaces:4; Connector Body Material:-; Connector Colour:Ivory; Product Range:NetKey SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-14997-ND 08P4344
Product Name Keystone Faceplates, Frames Surface Mount Box, 4Port, Ivory; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details