MOD FRAME SNGL GANG 4PORT WHITE Product overview: NK4106MFIW from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Keystone Faceplates, Frames. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 427-NK4106MFIW can be used for catalog matching and distributor lookup.
4 Port Module Frame (106 Duplex) White, Off Single Gang
Manufacturer: Panduit Corp
Win Source Part Number: 110514-NK4106MFIW
Type: Module Frame (106 Duplex)
Color: White, Off
Features: Mounting Hardware
For Use With/Related Products: NetKey Series
Number of Ports: 4
Style: Single Gang
Port Direction: Straight
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 427-NK4106MFIW | 298-10182-ND | 110514-NK4106MFIW |
| Product Name | Electronic Connector | Keystone Faceplates, Frames | Keystone - Faceplates, Frames - NK4106MFIW |