Panduit Corp. Module Frame, 4 Module, Gray; Accessory Type Panduit NK4106MFIG

Description
MODULE FRAME, 4 MODULE, GRAY; Accessory Type:Faceplate; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
MODULE FRAME, 4 MODULE, GRAY; Accessory Type:Faceplate; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module Frame, 4 Module, Gray; Accessory Type Panduit - 41J7323 - Newark, An Avnet Company
Chicago, IL, United States
Module Frame, 4 Module, Gray; Accessory Type Panduit
41J7323
Module Frame, 4 Module, Gray; Accessory Type Panduit 41J7323
MODULE FRAME, 4 MODULE, GRAY; Accessory Type:Faceplate; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Grey RoHS Compliant: Yes

MODULE FRAME, 4 MODULE, GRAY; Accessory Type:Faceplate; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7323
Product Name Module Frame, 4 Module, Gray; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details