Panduit Corp. Duplex Module Frame, 4 Module, Black; Accessory Type Panduit NK4106MFBL

Description
DUPLEX MODULE FRAME, 4 MODULE, BLACK; Accessory Type:Faceplate; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-RoHS Compliant: Yes
Description
DUPLEX MODULE FRAME, 4 MODULE, BLACK; Accessory Type:Faceplate; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Duplex Module Frame, 4 Module, Black; Accessory Type Panduit - 41J7321 - Newark, An Avnet Company
Chicago, IL, United States
Duplex Module Frame, 4 Module, Black; Accessory Type Panduit
41J7321
Duplex Module Frame, 4 Module, Black; Accessory Type Panduit 41J7321
DUPLEX MODULE FRAME, 4 MODULE, BLACK; Accessory Type:Faceplate; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-RoHS Compliant: Yes

DUPLEX MODULE FRAME, 4 MODULE, BLACK; Accessory Type:Faceplate; For Use With:Multimedia Applications; No. of Module Spaces:4; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7321
Product Name Duplex Module Frame, 4 Module, Black; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7909A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details