Panduit Corp. Modular Connectors / Ethernet Connectors NK366UMEIY

Description
Modular Connectors / Ethernet Connectors NK 6-position/6-wire USOC Cat 3 leadfr
Datasheet
Description
Modular Connectors / Ethernet Connectors NK 6-position/6-wire USOC Cat 3 leadfr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - NK366UMEIY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NK366UMEIY
Modular Connectors / Ethernet Connectors NK366UMEIY
Modular Connectors / Ethernet Connectors NK 6-position/6-wire USOC Cat 3 leadfr

Modular Connectors / Ethernet Connectors NK 6-position/6-wire USOC Cat 3 leadfr

Buy Now Datasheet
Cat3 Modular Jack, 6Pos, 1 Port; Modular Connector Type Panduit - 84K3329 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Modular Jack, 6Pos, 1 Port; Modular Connector Type Panduit
84K3329
Cat3 Modular Jack, 6Pos, 1 Port; Modular Connector Type Panduit 84K3329
CAT3 MODULAR JACK, 6POS, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes

CAT3 MODULAR JACK, 6POS, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LEDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NK366UMEIY 84K3329
Product Name Modular Connectors / Ethernet Connectors Cat3 Modular Jack, 6Pos, 1 Port; Modular Connector Type Panduit
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug socket - MSSD-E - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 300 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details