Panduit Corp. Cat3 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit NK366MEIY

Description
CAT3 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CAT3 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat3 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit - 84K3324 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit
84K3324
Cat3 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit 84K3324
CAT3 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT3 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NK366MEIY - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NK366MEIY
Modular Connectors / Ethernet Connectors NK366MEIY
Modular Connectors / Ethernet Connectors NK 6-position/6-wire Cat 3 leadframe ja

Modular Connectors / Ethernet Connectors NK 6-position/6-wire Cat 3 leadframe ja

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 84K3324 NK366MEIY
Product Name Cat3 Modular Jack, 6 Position, 1 Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details