Panduit Corp. Horizontal Faceplate, 2 Module, White; Accessory Type Panduit NK2HSRFWH

Description
HORIZONTAL FACEPLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:2; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:White; Colour:White RoHS Compliant: Yes
Description
HORIZONTAL FACEPLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:2; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:White; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Horizontal Faceplate, 2 Module, White; Accessory Type Panduit - 41J7275 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Faceplate, 2 Module, White; Accessory Type Panduit
41J7275
Horizontal Faceplate, 2 Module, White; Accessory Type Panduit 41J7275
HORIZONTAL FACEPLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:2; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:White; Colour:White RoHS Compliant: Yes

HORIZONTAL FACEPLATE, 2 MODULE, WHITE; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:2; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:White; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7275
Product Name Horizontal Faceplate, 2 Module, White; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - CC-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Between Series Adapters - 461-1224-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details