Panduit Corp. Horizontal Faceplate, 2 Module, Gray; Accessory Type Panduit NK2HSRFIG

Description
HORIZONTAL FACEPLATE, 2 MODULE, GRAY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:2; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Grey; Colour:International Gray RoHS Compliant: Yes
Description
HORIZONTAL FACEPLATE, 2 MODULE, GRAY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:2; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Grey; Colour:International Gray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Horizontal Faceplate, 2 Module, Gray; Accessory Type Panduit - 41J7273 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Faceplate, 2 Module, Gray; Accessory Type Panduit
41J7273
Horizontal Faceplate, 2 Module, Gray; Accessory Type Panduit 41J7273
HORIZONTAL FACEPLATE, 2 MODULE, GRAY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:2; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Grey; Colour:International Gray RoHS Compliant: Yes

HORIZONTAL FACEPLATE, 2 MODULE, GRAY; Accessory Type:Faceplate; For Use With:NetKey Modules and Inserts; No. of Module Spaces:2; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Grey; Colour:International Gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7273
Product Name Horizontal Faceplate, 2 Module, Gray; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details