Manufacturer: Panduit Corp
Win Source Part Number: 777803-NC50LG2
Series: PANDUCT Type NC
Color: Gray, Light
Length: 78.740" (2000.00mm)
Accessory Type: Cover - Wire Duct, Snap In
For Use With/Related Products: Panduit Duct Type NNC50X
Height: 0.350" (8.89mm)
Family Name: NC50LG2
Width: 1.950" (49.53mm)
Categories: Cables, Wires - Management
Introduction Date: November 12, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 777803-NC50LG2 |
| Product Name | Unclassified - NC50LG2 |