Panduit Corp. Racks - N8212BM N8212BM

Description
Manufacturer: Panduit Corp Win Source Part Number: 858347-N8212BM Series: * Package: Bulk Part Status: Obsolete Categories: Boxes ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Panduit Corp Win Source Part Number: 858347-N8212BM Series: * Package: Bulk Part Status: Obsolete Categories: Boxes ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Racks - N8212BM - N8212BM - Win Source Electronics
Laguna Hills, CA, United States
Racks - N8212BM
N8212BM
Racks - N8212BM N8212BM
Manufacturer: Panduit Corp Win Source Part Number: 858347-N8212BM Series: * Package: Bulk Part Status: Obsolete Categories: Boxes ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable

Manufacturer: Panduit Corp
Win Source Part Number: 858347-N8212BM
Series: *
Package: Bulk
Part Status: Obsolete
Categories: Boxes
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number N8212BM
Product Name Racks - N8212BM
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 104-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details