"Wire Marker, Cable Tie 1.19"" W x 2.06"" L (30.2mm x 52.3mm) Silver Stainless Steel 304"
LEGEND PLATE, TAG, 30MM X 52MM, 25PCS; Label Type:Tag; Label Dimensions:30mm x 52mm; Label Material:Stainless Steel; Label Colour:Natural; Pack Quantity:25; Product Range:-; Label Size:30 x 52mm; Legend:Blank (No Legend) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-22557-ND | 95F5440 |
| Product Name | Markers | Legend Plate, Tag, 30Mm X 52Mm, 25Pcs; Label Type Panduit |
| Material | Stainless Steel |