"Wire Marker, Cable Tie 1.50"" Dia (38.1mm) Silver Stainless Steel 304"
MARKER PLATE, TAG, 38MM X 38MM, NATURAL; Marker Type:Tag; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Natural; Marker Dimensions:38mm x 38mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Stainless Steel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-18485-ND | 95F5436 |
| Product Name | Markers | Marker Plate, Tag, 38Mm X 38Mm, Natural; Marker Type Panduit |
| Material | Stainless Steel |