Panduit Corp. Cable Ties and Zip Ties MS4W50T15-L6

Description
"Strapping Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 700 lbs (317.52 kg)"
Request a Quote Datasheet
Description
"Strapping Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 700 lbs (317.52 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MS4W50T15-L6-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MS4W50T15-L6-ND
Cable Ties and Zip Ties MS4W50T15-L6-ND
"Strapping Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 700 lbs (317.52 kg)"

"Strapping Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 700 lbs (317.52 kg)"

Buy Now Datasheet
Cable Tie, 457Mm, Ss, 671Lb, Nat, Pk50; Cable Tie Material Panduit - 61AC7897 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 457Mm, Ss, 671Lb, Nat, Pk50; Cable Tie Material Panduit
61AC7897
Cable Tie, 457Mm, Ss, 671Lb, Nat, Pk50; Cable Tie Material Panduit 61AC7897
CABLE TIE, 457MM, SS, 671LB, NAT, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:457mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:671lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 457MM, SS, 671LB, NAT, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:457mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:671lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MS4W50T15-L6-ND 61AC7897
Product Name Cable Ties and Zip Ties Cable Tie, 457Mm, Ss, 671Lb, Nat, Pk50; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604772-0 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details