Panduit MPS588-C RJ45 Connector
CAT5E RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
8-POSITION, 8-WIRE, SHIELDED MOD
Modular Connectors / Ethernet Connectors 24-26 AWG Cat 5e Shielded Modular
| RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5250468 | 41J7051 | MPS588-C | MPS588-C |
| Product Name | Ethernet Connectors | Cat5E Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Panduit | Modular Connector Plugs | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |