Panduit Corp. Marker Plate, 3.50" x x 19. 0.75"(88.9mm MP350-M

Description
Marker Plate, 3.50" x x 19. 0.75"(88.9mm
Request a Quote
Description
Marker Plate, 3.50" x x 19. 0.75"(88.9mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Marker Plate, 3.50
Wilmington, MA, United States
Marker Plate, 3.50" x x 19. 0.75"(88.9mm
MP350-M
Marker Plate, 3.50" x x 19. 0.75"(88.9mm MP350-M
Marker Plate, 3.50" x x 19. 0.75"(88.9mm

Marker Plate, 3.50" x x 19. 0.75"(88.9mm

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Label Materials
Product Number MP350-M
Product Name Marker Plate, 3.50" x x 19. 0.75"(88.9mm
Width 3.5 to 0.7500 inches (88.9 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Label - 210-807/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Rolls - 2790897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.1 inches (28 mm)
View Details