"Wire Marker, Cable Tie 0.75"" W x 2.50"" L (19.1mm x 63.5mm) White Polyamide (PA66), Nylon 6/6"
MARKER PLATE, WRITE ON PLATE, WHT; Marker Type:Tie On Write On Plate; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:White; Marker Dimensions:19.1mm x 63.5mm; Cable Diameter Max:4.8mm; Cable Diameter Min:0.5mm; Marker RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-14967-ND | 61AC7894 |
| Product Name | Markers | Marker Plate, Write On Plate, Wht; Marker Type Panduit |
| Material | Polyamide / Nylon® |