The Marking Plate, part number 94F3109, is designed for use as a loose piece marker for wire harness identification. It is made from weather-resistant nylon 6.6, ensuring durability for both indoor and outdoor applications. The marker is available in black and white colors, allowing for easy integration with various wire harnesses. It has dimensions of 1.75 inches (44.4 mm) in length and 0.75 inches (19.0 mm) in width, with a thickness of 0.02 inches (0.5 mm). The product is compatible with miniature, intermediate, and standard cable ties, making it versatile for different installation methods. Each package contains 100 units, providing a sufficient quantity for various projects.
"Wire Marker, Cable Tie 0.75"" W x 2.50"" L (19.1mm x 63.5mm) White Nylon"
MARKING PLATE; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:19.1mm x 63.5mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-14966-ND | 94F3109 |
| Product Name | Markers | Marking Plate; Marker Type Panduit |
| Material | Polyamide / Nylon® |