Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LABEL MATERIALS
PANDUIT CORP.
MP200-M -- MARKER PLATE, 2.00" X X 19. 0.75"(50.8MM
Panduit Corp.
Marker Plate, 2.00" x x 19. 0.75"(50.8mm
MP200-M
Description
Marker Plate, 2.00" x x 19. 0.75"(50.8mm
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Marker Plate, 2.00" x x 19. 0.75"(50.8mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Marker Plate, 2.00" x x 19. 0.75"(50.8mm
MP200-M
Marker Plate, 2.00" x x 19. 0.75"(50.8mm
MP200-M
Marker Plate, 2.00" x x 19. 0.75"(50.8mm
Marker Plate, 2.00" x x 19. 0.75"(50.8mm
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Label Materials
Product Number
MP200-M
Product Name
Marker Plate, 2.00" x x 19. 0.75"(50.8mm
Width
2 to 0.7500 inches (50.8 to 19.05 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Inscription label
IBS-8X20
View Details
RS Components, Ltd.
Pre-printed Labels
1468972
Specs
Features
Permanent
Color
White
Width
0.5906 inches (15 mm)
View Details
WAGO
Label
210-703
Specs
Materials of Construction
Polyester
View Details
Polyonics
Thermal Transfer Printable Label
XF-520
Specs
Materials of Construction
Plastic / Film; Pressure Sensitive
Features
Permanent
Color
Light Yellow
View Details