"Wire Marker, Cable Tie 0.75"" W x 1.75"" L (19.1mm x 44.4mm) White Polyamide (PA66), Nylon 6/6"
MARKING PLATE; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:19.1mm x 44.5mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-14963-ND | 84F1825 |
| Product Name | Markers | Marking Plate; Marker Type Panduit |
| Material | Polyamide / Nylon® |