Panduit Corp. Markers MP150-C

Description
"Wire Marker, Cable Tie 0.75"" W x 1.50"" L (19.1mm x 38.1mm) White Nylon"
Request a Quote Datasheet
Description
"Wire Marker, Cable Tie 0.75"" W x 1.50"" L (19.1mm x 38.1mm) White Nylon"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-14961-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cable Tie 0.75"" W x 1.50"" L (19.1mm x 38.1mm) White Nylon"

"Wire Marker, Cable Tie 0.75"" W x 1.50"" L (19.1mm x 38.1mm) White Nylon"

Buy Now Datasheet
Marking Plate; Marker Type Panduit - 84F1913 - Newark, An Avnet Company
Chicago, IL, United States
Marking Plate; Marker Type Panduit
84F1913
Marking Plate; Marker Type Panduit 84F1913
MARKING PLATE; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:19.1mm x 38.1mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

MARKING PLATE; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:19.1mm x 38.1mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-14961-ND 84F1913
Product Name Markers Marking Plate; Marker Type Panduit
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details