MARKING PLATE; Marker Type:Tie On Write On Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:19.1mm x 50.8mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 94F3108 |
| Product Name | Marking Plate; Marker Type Panduit |