"Wire Marker, Cable Tie 0.75"" W x 3.50"" L (19.1mm x 88.9mm) Natural Aluminum"
MARKER PLATE, TAG, 19MM X 89MM, NATURAL; Marker Type:Tag; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Natural; Marker Dimensions:19mm x 89mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Aluminium; ProductRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-22524-ND | 61AC7887 |
| Product Name | Markers | Marker Plate, Tag, 19Mm X 89Mm, Natural; Marker Type Panduit |
| Material | Aluminum |