"Wire Marker, Cable Tie 0.75"" W x 3.50"" L (19.1mm x 88.9mm) Silver Stainless Steel 304"
LEGEND PLATE, IDENTIFICATION, 19MM X 89MM; Marker Type:Tie On Engraveable Plate; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Natural; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Stainless Steel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-18479-ND | 94F2794 |
| Product Name | Markers | Legend Plate, Identification, 19Mm X 89Mm; Marker Type Panduit |
| Material | Stainless Steel |