Win Source Part Number: 1169153-MMP172W38-C
Category: Cables, Wires - Management>Markers
Type: Wire Marker, Cable Tie
Color: Silver
Package: Bulk
Standard Package: 100
Material: Stainless Steel 304
Size: 0.37" W x 1.72" L (9.5mm x 43.7mm)
Legend: Blank
Alternative Parts (Cross-Reference): MMP172W38C;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 298-18478,MMP172W38-
Base Product Number: MMP172
"Wire Marker, Cable Tie 0.37"" W x 1.72"" L (9.5mm x 43.7mm) Silver Stainless Steel 304"
LEGEND PLATE, IDENTIFICATION, 10MM X 44MM; Label Type:Identification;
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | MMP172W38-C | 298-18478-ND | 95F5420 |
| Product Name | Cables, Wires - Management - Markers | Markers | Legend Plate, Identification, 10Mm X 44Mm; Label Type Panduit |
| Material | Stainless Steel |