Panduit Corp. Cable Ties and Zip Ties MLTFC8SH-LP316

Description
"Standard, Locking Black 8.00"" (203.20mm) 0.630"" (16.00mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 8.00"" (203.20mm) 0.630"" (16.00mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-16907-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-16907-ND
Cable Ties and Zip Ties 298-16907-ND
"Standard, Locking Black 8.00"" (203.20mm) 0.630"" (16.00mm) 450 lbs (204.12 kg)"

"Standard, Locking Black 8.00"" (203.20mm) 0.630"" (16.00mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, 754Mm, Ss, 450Lb, Blk; Cable Tie Material Panduit - 61AC7856 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 754Mm, Ss, 450Lb, Blk; Cable Tie Material Panduit
61AC7856
Cable Tie, 754Mm, Ss, 450Lb, Blk; Cable Tie Material Panduit 61AC7856
CABLE TIE, 754MM, SS, 450LB, BLK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:754mm; Cable Tie Width:15.9mm; Cable Bundle Diameter Max:203mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, 754MM, SS, 450LB, BLK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:754mm; Cable Tie Width:15.9mm; Cable Bundle Diameter Max:203mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-16907-ND 61AC7856
Product Name Cable Ties and Zip Ties Cable Tie, 754Mm, Ss, 450Lb, Blk; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details