Panduit Corp. Cable Ties and Zip Ties MLTFC2S-CP316

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14957-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14957-ND
Cable Ties and Zip Ties 298-14957-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 100 lbs (45.36 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.180"" (4.57mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 7.9in in length - 70044690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, Stainless Steel, 7.9in in length
70044690
Cable Tie, Stainless Steel, 7.9in in length 70044690
Pan-Steel® Fully Coated Stainless Steel Cable Ties - MLTFC Series With the strength of 316 stainless steel and the protection of a coated polyester body, the standard (.18” width), heavy (.31” width) and super-heavy (.625” width) cross-section ties provide a durable method of bundling and fastening for harsh indoor and outdoor environments where strength, vibration, salt spray, UV radiation, weathering, corrosion and temperature extremes are a concern. The innovative locking head assures locking in any position, with a loop tensile strength of up to 450 lbs. The self-locking mechanism allows installation with PANDUIT installation tools or by hand. Easy and safe to install, these ties provide a reliable, long-term bundling solution that dramatically reduces installation time while providing a low installed cost. Base metal is AISI 316 grade stainless steel Self-locking with low thread force Available in standard, heavy, extra-heavy and super-heavy cross sections Low smoke Halogen free Temperature tolerance -40¡F (-40¡C) to 302¡F (150¡C) UV resistant

Pan-Steel® Fully Coated Stainless Steel Cable Ties - MLTFC Series

With the strength of 316 stainless steel and the protection of a coated polyester body, the standard (.18” width), heavy (.31” width) and super-heavy (.625” width) cross-section ties provide a durable method of bundling and fastening for harsh indoor and outdoor environments where strength, vibration, salt spray, UV radiation, weathering, corrosion and temperature extremes are a concern.


The innovative locking head assures locking in any position, with a loop tensile strength of up to 450 lbs. The self-locking mechanism allows installation with PANDUIT installation tools or by hand. Easy and safe to install, these ties provide a reliable, long-term bundling solution that dramatically reduces installation time while providing a low installed cost.

  • Base metal is AISI 316 grade stainless steel
  • Self-locking with low thread force
  • Available in standard, heavy, extra-heavy and super-heavy cross sections
  • Low smoke
  • Halogen free
  • Temperature tolerance -40¡F (-40¡C) to 302¡F (150¡C)
  • UV resistant
Supplier's Site
Cable Tie, Coated Steel, 201Mm, Pk100; Cable Tie Material Panduit - 61M7769 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Coated Steel, 201Mm, Pk100; Cable Tie Material Panduit
61M7769
Cable Tie, Coated Steel, 201Mm, Pk100; Cable Tie Material Panduit 61M7769
CABLE TIE, COATED STEEL, 201MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, COATED STEEL, 201MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14957-ND 70044690 61M7769
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 7.9in in length Cable Tie, Coated Steel, 201Mm, Pk100; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details