Panduit Corp. Cable Ties; Cable Tie Material Panduit MLT6WH-LP

Description
Cable Ties; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:Wave-Ty MLT Series; Cable Bundle Diameter Min:50mm RoHS Compliant: Yes
Description
Cable Ties; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:Wave-Ty MLT Series; Cable Bundle Diameter Min:50mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 20C4555 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
20C4555
Cable Ties; Cable Tie Material Panduit 20C4555
Cable Ties; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:Wave-Ty MLT Series; Cable Bundle Diameter Min:50mm RoHS Compliant: Yes

Cable Ties; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:Wave-Ty MLT Series; Cable Bundle Diameter Min:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20C4555
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details