Panduit Corp. Cable Tie Material Panduit MLT6S-CP.

Description
Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Body Material:Stainless Steel RoHS Compliant: Yes
Description
Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Body Material:Stainless Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Material Panduit - 14AC9701 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Material Panduit
14AC9701
Cable Tie Material Panduit 14AC9701
Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Body Material:Stainless Steel RoHS Compliant: Yes

Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 14AC9701
Product Name Cable Tie Material Panduit
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers