"Standard, Locking Silver 4.00"" (101.60mm) 0.250"" (6.35mm) 250 lbs (113.40 kg)"
CABLE TIE, 362MM, SS, 250LB, SILVER,PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:362mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | MLT4WLH-LP-ND | 61AC7880 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 362Mm, Ss, 250Lb, Silver,pk50; Cable Tie Material Panduit |
| Material | Stainless Steel | Stainless Steel |