Panduit Corp. Cable Ties and Zip Ties MLT4S-L

Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14954-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14954-ND
Cable Ties and Zip Ties 298-14954-ND
"Standard, Locking Silver 4.00"" (101.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 4.00"" (101.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Ties - 301901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301901
Cable Ties 301901
Panduit MLT4S-L Cable Tie Assemblies

Panduit MLT4S-L Cable Tie Assemblies

Supplier's Site
Cable Tie, 362Mm, Stainless Steel, 200Lb; Cable Tie Material Panduit - 66H1877 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 362Mm, Stainless Steel, 200Lb; Cable Tie Material Panduit
66H1877
Cable Tie, 362Mm, Stainless Steel, 200Lb; Cable Tie Material Panduit 66H1877
CABLE TIE, 362MM, STAINLESS STEEL, 200LB; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:Pan-Steel MLT Series RoHS Compliant: Yes

CABLE TIE, 362MM, STAINLESS STEEL, 200LB; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:Pan-Steel MLT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14954-ND 301901 66H1877
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 362Mm, Stainless Steel, 200Lb; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel; 304 Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details