"Standard, Locking Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 600 lbs (272.16 kg)"
CABLE TIE, 434MM, SS, 600LB, NAT, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:434mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:600lb; Cable Tie RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 298-22494-ND | 61AC7871 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 434Mm, Ss, 600Lb, Nat, Pk50; Cable Tie Material Panduit |
| Material | Stainless Steel | Stainless Steel |