Panduit Corp. Cable Ties and Zip Ties MLT4EH-LP

Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 600 lbs (272.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 600 lbs (272.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10134-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10134-ND
Cable Ties and Zip Ties 298-10134-ND
"Standard, Locking Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 600 lbs (272.16 kg)"

"Standard, Locking Silver 4.00"" (101.60mm) 0.500"" (12.70mm) 600 lbs (272.16 kg)"

Buy Now Datasheet
METAL LOCKING TIE; EXTRA-HEAVY; 17.2IN - 70044284 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL LOCKING TIE; EXTRA-HEAVY; 17.2IN
70044284
METAL LOCKING TIE; EXTRA-HEAVY; 17.2IN 70044284
Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series Low threading force speeds installation time and increases efficiency for lower installed cost Stainless steel non-flammable construction Type 316 stainless steel available for highly corrosive environments UL listed for air handling spaces (UL2043)

Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series

  • Low threading force speeds installation time and increases efficiency for lower installed cost
  • Stainless steel non-flammable construction
  • Type 316 stainless steel available for highly corrosive environments
  • UL listed for air handling spaces (UL2043)
Supplier's Site
Cable Tie, 434Mm, Ss, 600Lb, Nat; Cable Tie Material Panduit - 61AC7870 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 434Mm, Ss, 600Lb, Nat; Cable Tie Material Panduit
61AC7870
Cable Tie, 434Mm, Ss, 600Lb, Nat; Cable Tie Material Panduit 61AC7870
CABLE TIE, 434MM, SS, 600LB, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:434mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:600lb; Cable Tie Type:BallRoHS Compliant: Yes

CABLE TIE, 434MM, SS, 600LB, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:434mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:600lb; Cable Tie Type:BallRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10134-ND 70044284 61AC7870
Product Name Cable Ties and Zip Ties METAL LOCKING TIE; EXTRA-HEAVY; 17.2IN Cable Tie, 434Mm, Ss, 600Lb, Nat; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details