Panduit Corp. Cable Ties and Zip Ties MLT4DH-L

Description
"Double Wrap, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 600 lbs (272.16 kg)"
Request a Quote Datasheet
Description
"Double Wrap, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 600 lbs (272.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-19958-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-19958-ND
Cable Ties and Zip Ties 298-19958-ND
"Double Wrap, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 600 lbs (272.16 kg)"

"Double Wrap, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 600 lbs (272.16 kg)"

Buy Now Datasheet
Cable Tie, 711Mm, Ss, 600Lb, Nat, Pk50; Cable Tie Material Panduit - 61AC7868 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 711Mm, Ss, 600Lb, Nat, Pk50; Cable Tie Material Panduit
61AC7868
Cable Tie, 711Mm, Ss, 600Lb, Nat, Pk50; Cable Tie Material Panduit 61AC7868
CABLE TIE, 711MM, SS, 600LB, NAT, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:711mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:600lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 711MM, SS, 600LB, NAT, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:711mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:600lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-19958-ND 61AC7868
Product Name Cable Ties and Zip Ties Cable Tie, 711Mm, Ss, 600Lb, Nat, Pk50; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details