Panduit Corp. Cable Ties and Cable Lacing - MLT2S-CP MLT2S-CP

Description
Manufacturer: Panduit Corp Win Source Part Number: 885150-MLT2S-CP Series: Pan-Steel® MLT Features: Standard, Locking Silver 2.00" (50.80mm) 0.180" (4.57mm) 200 lbs (90.72 kg) Package: 100 per Pkg Mounting: Free Hanging (In-Line) Family Name: MLT2S Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7318.29.0000 Other Part Number: 298-1101, MLT2SCP
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 885150-MLT2S-CP Series: Pan-Steel® MLT Features: Standard, Locking Silver 2.00" (50.80mm) 0.180" (4.57mm) 200 lbs (90.72 kg) Package: 100 per Pkg Mounting: Free Hanging (In-Line) Family Name: MLT2S Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7318.29.0000 Other Part Number: 298-1101, MLT2SCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - MLT2S-CP
885150-MLT2S-CP
Cable Ties and Cable Lacing - MLT2S-CP 885150-MLT2S-CP
Manufacturer: Panduit Corp Win Source Part Number: 885150-MLT2S-CP Series: Pan-Steel® MLT Features: Standard, Locking Silver 2.00" (50.80mm) 0.180" (4.57mm) 200 lbs (90.72 kg) Package: 100 per Pkg Mounting: Free Hanging (In-Line) Family Name: MLT2S Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 7318.29.0000 Other Part Number: 298-1101, MLT2SCP

Manufacturer: Panduit Corp
Win Source Part Number: 885150-MLT2S-CP
Series: Pan-Steel® MLT
Features: Standard, Locking Silver 2.00" (50.80mm) 0.180" (4.57mm) 200 lbs (90.72 kg)
Package: 100 per Pkg
Mounting: Free Hanging (In-Line)
Family Name: MLT2S
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.29.0000
Other Part Number: 298-1101, MLT2SCP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 885150-MLT2S-CP
Product Name Cable Ties and Cable Lacing - MLT2S-CP
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details