Panduit Corp. Cable Ties and Zip Ties MLT2H-LP

Description
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10127-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10127-ND
Cable Ties and Zip Ties 298-10127-ND
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Ties - 301885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301885
Cable Ties 301885
Panduit MLT2H-LP Cable Tie Assemblies

Panduit MLT2H-LP Cable Tie Assemblies

Supplier's Site
METAL LOCKING TIE; HEAVY; 7.9IN - 70044282 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL LOCKING TIE; HEAVY; 7.9IN
70044282
METAL LOCKING TIE; HEAVY; 7.9IN 70044282
Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series Low threading force speeds installation time and increases efficiency for lower installed cost Stainless steel non-flammable construction Type 316 stainless steel available for highly corrosive environments UL listed for air handling spaces (UL2043)

Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series

  • Low threading force speeds installation time and increases efficiency for lower installed cost
  • Stainless steel non-flammable construction
  • Type 316 stainless steel available for highly corrosive environments
  • UL listed for air handling spaces (UL2043)
Supplier's Site
Pan-Steel Cable Ties; Cable Tie Material Panduit - 94F3105 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Steel Cable Ties; Cable Tie Material Panduit
94F3105
Pan-Steel Cable Ties; Cable Tie Material Panduit 94F3105
PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-10127-ND 301885 70044282 94F3105
Product Name Cable Ties and Zip Ties Cable Ties METAL LOCKING TIE; HEAVY; 7.9IN Pan-Steel Cable Ties; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel; 304 Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-204 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details