Panduit Corp. Cable Ties and Zip Ties MLT2.7WH-LP

Description
"Standard, Locking Silver 2.70"" (68.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 2.70"" (68.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1330-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1330-ND
Cable Ties and Zip Ties 298-1330-ND
"Standard, Locking Silver 2.70"" (68.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 2.70"" (68.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 33C0887 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
33C0887
Cable Ties; Cable Tie Material Panduit 33C0887
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:259mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:69mm; Cable Tie Type:Ball Lock; Product Range:Wave-Ty MLT Series; Accessory Type:Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:259mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:69mm; Cable Tie Type:Ball Lock; Product Range:Wave-Ty MLT Series; Accessory Type:Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1330-ND 33C0887
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details