Panduit Corp. Cable Ties MLT1S-CP316

Description
Panduit MLT1S-CP316 Cable Tie Assemblies
Request a Quote Datasheet
Description
Panduit MLT1S-CP316 Cable Tie Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 301882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301882
Cable Ties 301882
Panduit MLT1S-CP316 Cable Tie Assemblies

Panduit MLT1S-CP316 Cable Tie Assemblies

Supplier's Site
Cable Ties and Zip Ties - 298-14944-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14944-ND
Cable Ties and Zip Ties 298-14944-ND
"Standard, Locking Silver 1.00"" (25.40mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 1.00"" (25.40mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, 127Mm, Stainless Steel, Nat; Cable Tie Material Panduit - 49AC4072 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 127Mm, Stainless Steel, Nat; Cable Tie Material Panduit
49AC4072
Cable Tie, 127Mm, Stainless Steel, Nat; Cable Tie Material Panduit 49AC4072
CABLE TIE, 127MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 127MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:127mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 301882 298-14944-ND 49AC4072
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, 127Mm, Stainless Steel, Nat; Cable Tie Material Panduit
Material Stainless Steel; 316 Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-6 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details