Panduit Corp. Cable Ties and Zip Ties MLT14H-Q

Description
"Standard, Locking Silver 14.00"" (355.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 14.00"" (355.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14943-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14943-ND
Cable Ties and Zip Ties 298-14943-ND
"Standard, Locking Silver 14.00"" (355.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 14.00"" (355.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, 1.2M, Ss, 450Lb, Nat; Cable Tie Material Panduit - 61AC7861 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.2M, Ss, 450Lb, Nat; Cable Tie Material Panduit
61AC7861
Cable Tie, 1.2M, Ss, 450Lb, Nat; Cable Tie Material Panduit 61AC7861
CABLE TIE, 1.2M, SS, 450LB, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:1.2m; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:355mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, 1.2M, SS, 450LB, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:1.2m; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:355mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14943-ND 61AC7861
Product Name Cable Ties and Zip Ties Cable Tie, 1.2M, Ss, 450Lb, Nat; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details