Panduit Corp. Terminals - Rectangular Connectors ML8-CY

Description
CONN TERM RECT LUG 8-14AWG #3/16
Request a Quote Datasheet
Description
CONN TERM RECT LUG 8-14AWG #3/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11859-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11859-ND
Terminals - Rectangular Connectors 298-11859-ND
CONN TERM RECT LUG 8-14AWG #3/16

CONN TERM RECT LUG 8-14AWG #3/16

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
ML8-CY
Terminals ML8-CY
Terminals Copp Mech Lug 1 Hole Barrel Po

Terminals Copp Mech Lug 1 Hole Barrel Po

Buy Now Datasheet
Mechanical Lug, 3/16, Screw, 8Awg; Product Range Panduit - 72K8889 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Lug, 3/16, Screw, 8Awg; Product Range Panduit
72K8889
Mechanical Lug, 3/16, Screw, 8Awg; Product Range Panduit 72K8889
MECHANICAL LUG, 3/16", SCREW, 8AWG; Product Range:Pan-Lug Series; Termination:Screw; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16" RoHS Compliant: Yes

MECHANICAL LUG, 3/16", SCREW, 8AWG; Product Range:Pan-Lug Series; Termination:Screw; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11859-ND ML8-CY 72K8889
Product Name Terminals - Rectangular Connectors Terminals Mechanical Lug, 3/16, Screw, 8Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details