Panduit Corp. Terminals - Rectangular Connectors ML4-CY

Description
CONN TERM RECT LUG 4-14 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 4-14 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11858-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11858-ND
Terminals - Rectangular Connectors 298-11858-ND
CONN TERM RECT LUG 4-14 AWG #1/4

CONN TERM RECT LUG 4-14 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
ML4-CY
Terminals ML4-CY
Terminals Copper Mech Lug, 1 Hole 1.11 x .55

Terminals Copper Mech Lug, 1 Hole 1.11 x .55

Buy Now Datasheet
Terminal, Mechanical Lug, M6, 4Awg; Product Range Panduit - 72K8886 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, M6, 4Awg; Product Range Panduit
72K8886
Terminal, Mechanical Lug, M6, 4Awg; Product Range Panduit 72K8886
TERMINAL, MECHANICAL LUG, M6, 4AWG; Product Range:VTA Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, M6, 4AWG; Product Range:VTA Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11858-ND ML4-CY 72K8886
Product Name Terminals - Rectangular Connectors Terminals Terminal, Mechanical Lug, M6, 4Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers