Panduit Corp. Terminals - Rectangular Connectors ML1/0-LY

Description
CONN TERM RECT LUG 1/0-14AWG
Request a Quote Datasheet
Description
CONN TERM RECT LUG 1/0-14AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14937-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14937-ND
Terminals - Rectangular Connectors 298-14937-ND
CONN TERM RECT LUG 1/0-14AWG

CONN TERM RECT LUG 1/0-14AWG

Buy Now Datasheet
Terminal, Mechanical Lug, M8, 1/0Awg; Product Range Panduit - 72K8882 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, M8, 1/0Awg; Product Range Panduit
72K8882
Terminal, Mechanical Lug, M8, 1/0Awg; Product Range Panduit 72K8882
TERMINAL, MECHANICAL LUG, M8, 1/0AWG; Product Range:Pan-Lug ML Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, M8, 1/0AWG; Product Range:Pan-Lug ML Series; Termination:Screw; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14937-ND 72K8882
Product Name Terminals - Rectangular Connectors Terminal, Mechanical Lug, M8, 1/0Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminals - Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details