Panduit Corp. Faceplate Extender, Ivory; Accessory Type Panduit MFFPEEI

Description
FACEPLATE EXTENDER, IVORY; Accessory Type:Faceplate; For Use With:Fiber Optic, Audio/Video, STP & UTP; No. of Module Spaces:-; Connector Body Material:-; Connector Colour:Ivory; Colour:Ivory RoHS Compliant: Yes
Description
FACEPLATE EXTENDER, IVORY; Accessory Type:Faceplate; For Use With:Fiber Optic, Audio/Video, STP & UTP; No. of Module Spaces:-; Connector Body Material:-; Connector Colour:Ivory; Colour:Ivory RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Faceplate Extender, Ivory; Accessory Type Panduit - 95F3553 - Newark, An Avnet Company
Chicago, IL, United States
Faceplate Extender, Ivory; Accessory Type Panduit
95F3553
Faceplate Extender, Ivory; Accessory Type Panduit 95F3553
FACEPLATE EXTENDER, IVORY; Accessory Type:Faceplate; For Use With:Fiber Optic, Audio/Video, STP & UTP; No. of Module Spaces:-; Connector Body Material:-; Connector Colour:Ivory; Colour:Ivory RoHS Compliant: Yes

FACEPLATE EXTENDER, IVORY; Accessory Type:Faceplate; For Use With:Fiber Optic, Audio/Video, STP & UTP; No. of Module Spaces:-; Connector Body Material:-; Connector Colour:Ivory; Colour:Ivory RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95F3553
Product Name Faceplate Extender, Ivory; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details