Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078543-MEHT187
Mounting: SMD (SMT)
Weight: 771.107029 g
Categories: OEM Parts(M-N)
Case / Package: Metal
Alternative Parts (Cross-Reference): MEHT187MEHT187.;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
Embosser META-X, METS3-X, METS4-X
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1078543-MEHT187 | 298-10729-ND |
| Product Name | OEM Parts - OEM Parts (M - N) - MEHT187 | Specialized Tools |