"Cable Clip, C-Type Silver Adhesive 0.620"" (15.75mm)"
CORD CLIP, STEEL, ADHESIVE-BACK, 15.7MM ID, 30L X 15.7MMW, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; Height:19.05mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-19953-ND | 84F1437 |
| Product Name | Cable Supports and Fasteners | Cord Clip, Steel, Adhesive-Back, 15.7Mm Id, 30L X 15.7Mmw, Pk100; Cable Clamp / Clip Type Panduit |
| Type | C Style Clip | Adhesive Mount Clip |