Panduit Corp. Electronic Connector MA3005

Description
CONN TERM RECT LUG 6 AWG #5/16 Product overview: MA3005 from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-MA3005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6 AWG #5/16 Product overview: MA3005 from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-MA3005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-MA3005
Electronic Connector 392-MA3005
CONN TERM RECT LUG 6 AWG #5/16 Product overview: MA3005 from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-MA3005 can be used for catalog matching and distributor lookup.

CONN TERM RECT LUG 6 AWG #5/16 Product overview: MA3005 from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-MA3005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - MA3005 - 207225-MA3005 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - MA3005
207225-MA3005
Terminals - MA3005 207225-MA3005
Manufacturer: Panduit Corp Win Source Part Number: 207225-MA3005 Packaging: Bulk Features: With Screw Termination: Screw Contact Finish: Tin Wire Gauge: 300 MCM (kcmil)-6 AWG Mounting: Free Hanging (In-Line) Terminal Type: Lug, Grounding Width - Outer Edges: 1.130" (28.70mm) Length - Overall: 2.000" (50.80mm) Insulation: Non-Insulated Tab Thickness: 0.250" (6.35mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Categories: Connectors, Interconnects Status: Active

Manufacturer: Panduit Corp
Win Source Part Number: 207225-MA3005
Packaging: Bulk
Features: With Screw
Termination: Screw
Contact Finish: Tin
Wire Gauge: 300 MCM (kcmil)-6 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Lug, Grounding
Width - Outer Edges: 1.130" (28.70mm)
Length - Overall: 2.000" (50.80mm)
Insulation: Non-Insulated
Tab Thickness: 0.250" (6.35mm)
Stud/Tab Size: 5/16 Stud
Terminal Style: Single Stud Hole
Categories: Connectors, Interconnects
Status: Active

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 392-MA3005 207225-MA3005
Product Name Electronic Connector Terminals - MA3005
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 37896387 - Radwell International
Specs
Geometry Straight
View Details