"Wire Marker, Cable Tie 3.00"" W x 0.50"" L (76.2mm x 12.7mm) Blue Polyester, Polyolefin"
MARKER PLATE, 76.2MM X 12.7MM, BLUE; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Blue; Marker Dimensions:76.2mm x 12.7mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-22452-ND | 99AC4175 |
| Product Name | Markers | Marker Plate, 76.2Mm X 12.7Mm, Blue; Marker Type Panduit |
| Material | Polyester (PET / PBT); Polyolefin |