CBL CLIP WIRE SADDLE NATURAL ADH Product overview: LWC75-A-L from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-LWC75-A-L can be used for catalog matching and distributor lookup.
Manufacturer: Panduit Corp
Win Source Part Number: 774367-LWC75-A-L
Packaging: Bulk
Type: Clip, Wire Saddle on Base
Color: Natural
Length: 1.480" (37.59mm)
Mounting: Adhesive
Height: 0.900" (22.86mm)
Material: Polyamide (PA66), Nylon 6/6
Family Name: LWC
Width: 1.240" (31.50mm)
Type Attributes: Locking, Round
Opening Size: 0.750" (19.05mm)
Adhesive: Rubber Based
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): LWC75-A-L20; LWC75-A-L14;
Introduction Date: November 17, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 490-LWC75-A-L | 774367-LWC75-A-L |
| Product Name | Cable Assembly | Cable Supports and Fasteners - LWC75-A-L |
| Cable Length | 0.1233 ft (0.3759 dm) |