Panduit Corp. Cable Supports and Fasteners LWC50-A-T

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14932-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14932-ND
Cable Supports and Fasteners 298-14932-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.500"" (12.70mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.500"" (12.70mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 95F5106 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
95F5106
Cable Fastener; Cable Clamp / Clip Type Panduit 95F5106
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32mm; External Width:25.4mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32mm; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14932-ND 95F5106
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data